HARWIN 2+2 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold M80-4C10405F3

Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 4 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 4 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold - M80-4C10405F3 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold
M80-4C10405F3
2+2 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold M80-4C10405F3
Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 4 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Guide pin + 5mm panel mount jackscrews fitted, 4 x contacts + panel mount nuts loose - Gold finish on contact area and termination. For spare panel mount nuts, order M80-2130000B.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Connector Harwin - 68AH8563 - Newark, An Avnet Company
Chicago, IL, United States
Connector Harwin
68AH8563
Connector Harwin 68AH8563
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Harwin Plc Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4C10405F3 68AH8563
Product Name 2+2 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, Guide Pin Panel Mount, Gold Connector Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
6 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
XM Micro-Hook, 0.025″ Square Pin - SALE-XM25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 6.1 amps
View Details