HARWIN 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4865005

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4865005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4865005
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4865005
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4865005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4865005-ND
Free Hanging, Panel Mount M80-4865005-ND
50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
25+25 Way F Crimp S/bore Hx/js Rohs Compliant Harwin - 76Y4275 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Way F Crimp S/bore Hx/js Rohs Compliant Harwin
76Y4275
25+25 Way F Crimp S/bore Hx/js Rohs Compliant Harwin 76Y4275
25+25 WAY F CRIMP S/BORE HX/JS ROHS COMPLIANT: YES

25+25 WAY F CRIMP S/BORE HX/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4865005 M80-4865005-ND 76Y4275
Product Name 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 25+25 Way F Crimp S/bore Hx/js Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data