HARWIN 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4864205

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4864205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4864205
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4864205
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4196-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4196-ND
Free Hanging, Panel Mount 952-4196-ND
42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
21+21 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 78R9327 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
78R9327
21+21 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 78R9327
21+21 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

21+21 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4864205 952-4196-ND 78R9327
Product Name 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 21+21 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
High Speed MIL-DTL-83527 -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-02LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers