HARWIN 13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4862605A

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold - M80-4862605A - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold
M80-4862605A
13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4862605A
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4862605A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4862605A-ND
Free Hanging, Panel Mount M80-4862605A-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 31AC5088 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
31AC5088
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 31AC5088
13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4862605A M80-4862605A-ND 31AC5088
Product Name 13+13 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products