HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4861242

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4861242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4861242
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4861242
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4861242-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4861242-ND
Free Hanging, Panel Mount M80-4861242-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76Y4268 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76Y4268
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76Y4268
6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4861242 M80-4861242-ND 76Y4268
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
2+2 Pos. Female 24-28 AWG+16 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-01-327-01-327 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details