HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4861205

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4861205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4861205
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4861205
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2898-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2898-ND
Free Hanging, Panel Mount 952-2898-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector; Product Range Harwin - 02P9808 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Harwin
02P9808
Connector; Product Range Harwin 02P9808
CONNECTOR; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR; Product Range:Datamate J-Tek M80 Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin - 45AJ6516 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin
45AJ6516
Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin 45AJ6516
CONNECTOR, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 12POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4861205 952-2898-ND 02P9808 45AJ6516
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Connector; Product Range Harwin Connector, Rcpt, 12Pos, 2Row, 2Mm Rohs Compliant Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products