HARWIN 5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4861005A

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold - M80-4861005A - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold
M80-4861005A
5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4861005A
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4194-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4194-ND
Free Hanging, Panel Mount 952-4194-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 16AC3631 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
16AC3631
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 16AC3631
5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4861005A 952-4194-ND 16AC3631
Product Name 5+5 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Assemblies - CAB.M19.GLA.C52V-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-0815-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
2 suppliers