HARWIN 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4860605A

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold - M80-4860605A - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold
M80-4860605A
3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4860605A
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-4193-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-4193-ND
Free Hanging, Panel Mount 952-4193-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 99W5373 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
99W5373
3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 99W5373
3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

3+3 Pos. Female DIL 24-28AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4860605A 952-4193-ND 99W5373
Product Name 3+3 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 3+3 Pos. Female Dil 24-28Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Minitek ® - 10073599-120LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Termination N/A
Current Rating 2.0 amps
View Details
2 suppliers