HARWIN 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4855005

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4855005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4855005
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4855005
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4855005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4855005-ND
Free Hanging, Panel Mount M80-4855005-ND
50 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

50 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

Buy Now Datasheet
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76Y4266 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76Y4266
25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76Y4266
25+25 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

25+25 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4855005 M80-4855005-ND 76Y4266
Product Name 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 25+25 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40832-001-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Quick coupling plug - NPHS-S6-M-G14F - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details