HARWIN 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4853442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4853442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4853442
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4853442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4853442-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4853442-ND
Free Hanging, Panel Mount M80-4853442-ND
34 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

34 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

Buy Now Datasheet
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76Y4264 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76Y4264
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76Y4264
17+17 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

17+17 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4853442 M80-4853442-ND 76Y4264
Product Name 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 17+17 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221V04F23 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7927B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details