HARWIN 9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4851805A

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold - M80-4851805A - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold
M80-4851805A
9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold M80-4851805A
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4851805A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4851805A-ND
Free Hanging, Panel Mount M80-4851805A-ND
18 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

18 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76Y4260 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76Y4260
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76Y4260
9+9 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4851805A M80-4851805A-ND 76Y4260
Product Name 9+9 Pos. Female Receptacle DIL Straight 22 AWG Cable Connector Kit, 1mm Extended Wall, Hex Socket Jackscrews, Gold Free Hanging, Panel Mount 9+9 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data