HARWIN 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4851042

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4851042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4851042
5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4851042
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4851042-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4851042-ND
Free Hanging, Panel Mount M80-4851042-ND
10 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

10 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 78T5927 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
78T5927
5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 78T5927
5+5 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4851042 M80-4851042-ND 78T5927
Product Name 5+5 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-2615-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details