HARWIN 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4850605

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4850605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4850605
3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4850605
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3402-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3402-ND
Free Hanging, Panel Mount 952-3402-ND
6 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

6 Position Rectangular Receptacle Connector Crimp Galvanized 22 AWG

Buy Now Datasheet
3+3 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin - 76X0009 - Newark, An Avnet Company
Chicago, IL, United States
3+3 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
76X0009
3+3 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin 76X0009
3+3 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

3+3 Pos. Female DIL 22AWG Cable Conn. Kit Extended Wall Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4850605 952-3402-ND 76X0009
Product Name 3+3 Pos. Female DIL 22 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount 3+3 Pos. Female Dil 22Awg Cable Conn. Kit Extended Wall Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

6+4 Pos. Female 24-28 AWG+14 AWG Cable Conn. Kit, Jackscrews - M80-4C10642F2-04-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-698-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers