HARWIN 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4815005

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4815005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4815005
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4815005
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2349-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2349-ND
Free Hanging, Panel Mount 952-2349-ND
50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
25+25 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2685 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2685
25+25 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2685
25+25 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

25+25 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4815005 952-2349-ND 18M2685
Product Name 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 25+25 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details