HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812605

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4812605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4812605
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812605
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3401-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3401-ND
Free Hanging, Panel Mount 952-3401-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2676 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2676
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2676
13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

13+13 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin - 09AK5972 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin
09AK5972
13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Ja Harwin 09AK5972
13+13 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT JA

13+13 POS. FEMALE DIL 24-28AWG CABLE CONN. KIT JA

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4812605 952-3401-ND 18M2676
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 13+13 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-1815-1D - Aratas America LLC
Specs
Connector Type Wire to Board Connector
View Details