HARWIN 12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812405

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4812405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4812405
12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4812405
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4812405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4812405-ND
Free Hanging, Panel Mount M80-4812405-ND
24 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

24 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4812405 M80-4812405-ND
Product Name 12+12 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products