HARWIN 9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811842

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4811842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4811842
9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811842
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4811842-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4811842-ND
Free Hanging, Panel Mount M80-4811842-ND
18 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8204 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8204
9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8204
9+9 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4811842 M80-4811842-ND 12N8204
Product Name 9+9 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 9+9 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details