HARWIN 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811642

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4811642 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4811642
8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811642
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4811642-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4811642-ND
Free Hanging, Panel Mount M80-4811642-ND
16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
8+8 Way F Crimp S/bore Hx/js Harwin - 29AH2328 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Way F Crimp S/bore Hx/js Harwin
29AH2328
8+8 Way F Crimp S/bore Hx/js Harwin 29AH2328
8+8 WAY F CRIMP S/BORE HX/JS

8+8 WAY F CRIMP S/BORE HX/JS

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4811642 M80-4811642-ND 29AH2328
Product Name 8+8 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 8+8 Way F Crimp S/bore Hx/js Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details