HARWIN 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4811442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4811442
7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2896-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2896-ND
Free Hanging, Panel Mount 952-2896-ND
14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2671 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2671
7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2671
7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

7+7 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4811442 952-2896-ND 18M2671
Product Name 7+7 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-18KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details