HARWIN 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811042

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4811042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4811042
5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4811042
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 10 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3399-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3399-ND
Free Hanging, Panel Mount 952-3399-ND
10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

10 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2668 - Newark, An Avnet Company
Chicago, IL, United States
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2668
5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2668
5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

5+5 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4811042 952-3399-ND 18M2668
Product Name 5+5 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 5+5 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data