HARWIN 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4810442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews - M80-4810442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews
M80-4810442
2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews M80-4810442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 4 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3397-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3397-ND
Free Hanging, Panel Mount 952-3397-ND
4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

4 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
2+2 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 39X0053 - Newark, An Avnet Company
Chicago, IL, United States
2+2 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
39X0053
2+2 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 39X0053
2+2 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

2+2 Pos. Female DIL 24-28AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4810442 952-3397-ND 39X0053
Product Name 2+2 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 2+2 Pos. Female Dil 24-28Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M-5715-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details