HARWIN 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4805005

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4805005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4805005
25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4805005
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4805005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4805005-ND
Free Hanging, Panel Mount M80-4805005-ND
50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

50 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
25+25 Way F Crimp L/bore Hx/js Rohs Compliant Harwin - 18M2661 - Newark, An Avnet Company
Chicago, IL, United States
25+25 Way F Crimp L/bore Hx/js Rohs Compliant Harwin
18M2661
25+25 Way F Crimp L/bore Hx/js Rohs Compliant Harwin 18M2661
25+25 WAY F CRIMP L/BORE HX/JS ROHS COMPLIANT: YES

25+25 WAY F CRIMP L/BORE HX/JS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4805005 M80-4805005-ND 18M2661
Product Name 25+25 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 25+25 Way F Crimp L/bore Hx/js Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data