HARWIN 22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4804405

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4804405 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4804405
22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4804405
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 44 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4804405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4804405-ND
Free Hanging, Panel Mount M80-4804405-ND
44 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

44 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
22+22 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 76Y4253 - Newark, An Avnet Company
Chicago, IL, United States
22+22 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
76Y4253
22+22 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 76Y4253
22+22 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

22+22 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4804405 M80-4804405-ND 76Y4253
Product Name 22+22 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 22+22 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products