HARWIN 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4804242

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4804242 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4804242
21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4804242
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4804242-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4804242-ND
Free Hanging, Panel Mount M80-4804242-ND
42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2659 - Newark, An Avnet Company
Chicago, IL, United States
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2659
21+21 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2659
21+21 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

21+21 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4804242 M80-4804242-ND 18M2659
Product Name 21+21 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 21+21 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers
XF3M/XF2M FPC/FFC Connector - XF3M(1)-0915-1B-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers