HARWIN 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4803442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4803442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4803442
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4803442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2892-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2892-ND
Free Hanging, Panel Mount 952-2892-ND
34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
17+17 Pos. Female Dil 22Awg Cable C Rohs Compliant Harwin - 18M2656 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Female Dil 22Awg Cable C Rohs Compliant Harwin
18M2656
17+17 Pos. Female Dil 22Awg Cable C Rohs Compliant Harwin 18M2656
17+17 Pos. Female DIL 22AWG Cable C RoHS Compliant: Yes

17+17 Pos. Female DIL 22AWG Cable C RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 34Pos, 2Row, Crimp Rohs Compliant Harwin - 45AJ6514 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 34Pos, 2Row, Crimp Rohs Compliant Harwin
45AJ6514
Connector, Rcpt, 34Pos, 2Row, Crimp Rohs Compliant Harwin 45AJ6514
CONNECTOR, RCPT, 34POS, 2ROW, CRIMP ROHS COMPLIANT: YES

CONNECTOR, RCPT, 34POS, 2ROW, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4803442 952-2892-ND 18M2656
Product Name 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 17+17 Pos. Female Dil 22Awg Cable C Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers