HARWIN 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4803405

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4803405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4803405
17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4803405
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4803405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4803405-ND
Free Hanging, Panel Mount M80-4803405-ND
34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2655 - Newark, An Avnet Company
Chicago, IL, United States
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2655
17+17 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2655
17+17 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

17+17 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4803405 M80-4803405-ND 18M2655
Product Name 17+17 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 17+17 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details