HARWIN 14+14 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802805

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14+14 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4802805 - Harwin Plc
Portsmouth, United Kingdom
14+14 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4802805
14+14 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802805
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 28 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4802805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4802805-ND
Free Hanging, Panel Mount M80-4802805-ND
28 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

28 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4802805 M80-4802805-ND
Product Name 14+14 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5E-1481-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details