HARWIN 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802605

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4802605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4802605
13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802605
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4802605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4802605-ND
Free Hanging, Panel Mount M80-4802605-ND
26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
13+13 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2652 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2652
13+13 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2652
13+13 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

13+13 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4802605 M80-4802605-ND 18M2652
Product Name 13+13 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 13+13 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Conn. Kit, Jackscrews - M80-4000000F1-04-305-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Barrier Blocks - 1920-1881-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 600 volts
Current Rating 30.0 amps
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details