HARWIN 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4802442 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4802442
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4802442-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4802442-ND
Free Hanging, Panel Mount M80-4802442-ND
24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 82R3897 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
82R3897
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 82R3897
12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4802442 M80-4802442-ND 82R3897
Product Name 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XG4 Flat Cable Connectors - XG4A-3439-A - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers