HARWIN 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802405

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4802405 - Harwin Plc
Portsmouth, United Kingdom
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4802405
12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802405
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 24 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4802405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4802405-ND
Free Hanging, Panel Mount M80-4802405-ND
24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

24 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 41Y0521 - Newark, An Avnet Company
Chicago, IL, United States
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
41Y0521
12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 41Y0521
12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

12+12 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4802405 M80-4802405-ND 41Y0521
Product Name 12+12 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 12+12 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details