HARWIN 11+11 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802205

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 22 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 22 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11+11 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4802205 - Harwin Plc
Portsmouth, United Kingdom
11+11 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4802205
11+11 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4802205
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 22 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 22 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3395-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3395-ND
Free Hanging, Panel Mount 952-3395-ND
22 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

22 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
11+11 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 74T1252 - Newark, An Avnet Company
Chicago, IL, United States
11+11 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
74T1252
11+11 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 74T1252
11+11 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

11+11 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4802205 952-3395-ND 74T1252
Product Name 11+11 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 11+11 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Headers, Male Pins - A28681-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers