20 Position Rectangular Receptacle Connector Crimp Gold 22 AWG
10+10 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes
CONNECTOR, RCPT, 20POS, 2ROW, CRIMP ROHS COMPLIANT: YES
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-4802042 | 952-3394-ND | 18M2650 |
| Product Name | 10+10 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews | Free Hanging, Panel Mount | 10+10 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin |
| Connector Type | Wire to Board Connector | ||
| Gender | Female / Jack | ||
| Geometry | Straight; Straight |