HARWIN 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801842

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4801842 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4801842
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801842
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4801842-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4801842-ND
Free Hanging, Panel Mount M80-4801842-ND
18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8200 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8200
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8200
9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4801842 M80-4801842-ND 12N8200
Product Name 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers