HARWIN 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801805

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4801805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4801805
9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801805
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 18 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4801805-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4801805-ND
Free Hanging, Panel Mount M80-4801805-ND
18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

18 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 12N8199 - Newark, An Avnet Company
Chicago, IL, United States
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
12N8199
9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 12N8199
9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

9+9 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4801805 M80-4801805-ND 12N8199
Product Name 9+9 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 9+9 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket - 190839 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Minitek ® - 10075024-G01-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details