HARWIN 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801605

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4801605 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4801605
8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801605
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 16 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4801605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4801605-ND
Free Hanging, Panel Mount M80-4801605-ND
16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

16 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 76Y4249 - Newark, An Avnet Company
Chicago, IL, United States
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
76Y4249
8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 76Y4249
8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

8+8 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4801605 M80-4801605-ND 76Y4249
Product Name 8+8 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 8+8 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details