HARWIN 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801442

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4801442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4801442
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801442
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area, Tin finish on termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110001.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-2576-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2576-ND
Free Hanging, Panel Mount 952-2576-ND
14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2647 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2647
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2647
7+7 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

7+7 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4801442 952-2576-ND 18M2647
Product Name 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data