HARWIN 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801405

Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews - M80-4801405 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews
M80-4801405
7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews M80-4801405
Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination. Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with hex socket head (Allen) jackscrews fitted, 14 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Large Bore - suitable for 22 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0110005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-3391-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-3391-ND
Free Hanging, Panel Mount 952-3391-ND
14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

14 Position Rectangular Receptacle Connector Crimp Gold 22 AWG

Buy Now Datasheet
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin - 18M2646 - Newark, An Avnet Company
Chicago, IL, United States
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
18M2646
7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin 18M2646
7+7 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

7+7 Pos. Female DIL 22AWG Cable Conn. Kit Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4801405 952-3391-ND 18M2646
Product Name 7+7 Pos. Female DIL 22 AWG Cable Conn. Kit, Jackscrews Free Hanging, Panel Mount 7+7 Pos. Female Dil 22Awg Cable Conn. Kit Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Sub Connector Assemblies - 2262-A29051-021CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details