HARWIN 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4762005

Description
Complete kit: housing (no jackscrews), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-4762005 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-4762005
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4762005
Complete kit: housing (no jackscrews), 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4762005-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4762005-ND
Free Hanging, Panel Mount M80-4762005-ND
20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

20 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Wire-Board Connector, Female 20Pos, 2Mm; No. Of Contacts Harwin - 83K1602 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 20Pos, 2Mm; No. Of Contacts Harwin
83K1602
Wire-Board Connector, Female 20Pos, 2Mm; No. Of Contacts Harwin 83K1602
WIRE-BOARD CONNECTOR, FEMALE 20POS, 2MM; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 20POS, 2MM; No. of Contacts:20Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:-; Contact Plating:Gold Plated Contacts; Contact Material:Brass; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4762005 M80-4762005-ND 83K1602
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews Free Hanging, Panel Mount Wire-Board Connector, Female 20Pos, 2Mm; No. Of Contacts Harwin
Connector Type Wire to Board Connector Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data