HARWIN 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4760605

Description
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews - M80-4760605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews
M80-4760605
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews M80-4760605
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4760605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4760605-ND
Free Hanging, Panel Mount M80-4760605-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin - 84K3170 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
84K3170
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin 84K3170
Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4760605 M80-4760605-ND 84K3170
Product Name 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, No Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Connectors - 1347 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details