HARWIN Wire-Board Connector, Female 14Pos, 2Mm; Connector Type Harwin M80-4751405

Description
WIRE-BOARD CONNECTOR, FEMALE 14POS, 2MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Receptacle; Leaded Process Compatible:Yes; Mounting Type:Wall; No. of Rows:2 RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, FEMALE 14POS, 2MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Receptacle; Leaded Process Compatible:Yes; Mounting Type:Wall; No. of Rows:2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Female 14Pos, 2Mm; Connector Type Harwin - 83K1598 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Female 14Pos, 2Mm; Connector Type Harwin
83K1598
Wire-Board Connector, Female 14Pos, 2Mm; Connector Type Harwin 83K1598
WIRE-BOARD CONNECTOR, FEMALE 14POS, 2MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Receptacle; Leaded Process Compatible:Yes; Mounting Type:Wall; No. of Rows:2 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, FEMALE 14POS, 2MM; Connector Type:Wire to Board; Connector Type:Wire-to-Board; Contact Material:Brass; Contact Plating:Gold; Gender:Receptacle; Leaded Process Compatible:Yes; Mounting Type:Wall; No. of Rows:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83K1598
Product Name Wire-Board Connector, Female 14Pos, 2Mm; Connector Type Harwin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers