HARWIN 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4715005

Description
Complete kit: housing (no jackscrews), 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4715005 - Harwin Plc
Portsmouth, United Kingdom
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4715005
25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4715005
Complete kit: housing (no jackscrews), 50 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 50 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4715005
Product Name 25+25 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details