HARWIN 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4713405

Description
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4713405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4713405
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4713405
Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 34 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4713405-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4713405-ND
Free Hanging, Panel Mount M80-4713405-ND
34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,34 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin - 84K3155 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,34 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
84K3155
Header Connector,cable Mount,plug,34 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin 84K3155
Header Connector,Cable Mount,PLUG,34 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,34 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4713405 M80-4713405-ND 84K3155
Product Name 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,34 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 1124-1228-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
XF3M/XF2M FPC/FFC Connector - XF2M-2015-1A-R100 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
5 suppliers