HARWIN 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4712605

Description
Complete kit: housing (no jackscrews), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4712605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4712605
13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4712605
Complete kit: housing (no jackscrews), 26 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 26 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4712605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4712605-ND
Free Hanging, Panel Mount M80-4712605-ND
26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

26 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,26 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin - 84K3154 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,26 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
84K3154
Header Connector,cable Mount,plug,26 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin 84K3154
Header Connector,Cable Mount,PLUG,26 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,26 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4712605 M80-4712605-ND 84K3154
Product Name 13+13 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,26 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1317G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XF3M/XF2M FPC/FFC Connector - XF3M(1)-1115-1B - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination SMT
View Details
3 suppliers