HARWIN 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4711205

Description
Complete kit: housing (no jackscrews), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4711205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4711205
6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4711205
Complete kit: housing (no jackscrews), 12 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 12 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4711205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4711205-ND
Free Hanging, Panel Mount M80-4711205-ND
12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

12 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin - 12N8189 - Newark, An Avnet Company
Chicago, IL, United States
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
12N8189
6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin 12N8189
6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

6+6 Pos. Female DIL 24-28AWG Cable Conn. Kit No Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4711205 M80-4711205-ND 12N8189
Product Name 6+6 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount 6+6 Pos. Female Dil 24-28Awg Cable Conn. Kit No Jackscrews Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190821 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
SATA - 10017660-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers