Harwin Plc 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4710842

Description
Complete kit: housing (no jackscrews), 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet
Description
Complete kit: housing (no jackscrews), 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4710842 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4710842
4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4710842
Complete kit: housing (no jackscrews), 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination. Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 8 x barrel crimp contacts loose – Gold finish on contact area, Tin finish on termination.
  • Small Bore – suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130001.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4710842
Product Name 4+4 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29879-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Voltage Rating 250 volts
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details