HARWIN 4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, no Jackscrews, Gold M80-4710805

Description
Complete kit: Female receptacle Double Row straight cable housing and 8 straight signal contacts (4+4). Jackscrew compatible connector housing style, no fixings included. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: Female receptacle Double Row straight cable housing and 8 straight signal contacts (4+4). Jackscrew compatible connector housing style, no fixings included. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, no Jackscrews, Gold - M80-4710805 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, no Jackscrews, Gold
M80-4710805
4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, no Jackscrews, Gold M80-4710805
Complete kit: Female receptacle Double Row straight cable housing and 8 straight signal contacts (4+4). Jackscrew compatible connector housing style, no fixings included. Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Complete kit: Female receptacle Double Row straight cable housing and 8 straight signal contacts (4+4). Jackscrew compatible connector housing style, no fixings included.
  • Small Bore crimp contact M80-0130005 suitable for 24 to 28 AWG cable (Ø1.1mm max insulation), supplied loose (not assembled to housing). Gold finish on contact areas and terminations.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Electrical Connectors
Product Number M80-4710805
Product Name 4+4 Pos. Female Receptacle DIL Straight 24-28 AWG Cable Connector Kit, no Jackscrews, Gold
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data