HARWIN 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4710605

Description
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews - M80-4710605 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews
M80-4710605
3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews M80-4710605
Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing (no jackscrews), 6 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4710605-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4710605-ND
Free Hanging, Panel Mount M80-4710605-ND
6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

6 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin - 84K3150 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
84K3150
Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin 84K3150
Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,6 Contacts,SKT,0.079 Pitch,CRIMP Terminal,LOCKING RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4710605 M80-4710605-ND 84K3150
Product Name 3+3 Pos. Female DIL 24-28 AWG Cable Conn. Kit, No Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,6 Contacts,skt,0.079 Pitch,crimp Terminal,locking Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details