HARWIN 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4664205

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4664205 - Harwin Plc
Portsmouth, United Kingdom
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4664205
21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4664205
Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 42 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - M80-4664205-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
M80-4664205-ND
Free Hanging, Panel Mount M80-4664205-ND
42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

42 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin - 84K3141 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
84K3141
Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin 84K3141
Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Header Connector,Cable Mount,PLUG,42 Contacts,SKT,0.079 Pitch,CRIMP Terminal,M2X0.4 RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 42Pos, 2Row, 2Mm Rohs Compliant Harwin - 25AK3661 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 42Pos, 2Row, 2Mm Rohs Compliant Harwin
25AK3661
Connector, Rcpt, 42Pos, 2Row, 2Mm Rohs Compliant Harwin 25AK3661
CONNECTOR, RCPT, 42POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 42POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4664205 M80-4664205-ND 84K3141
Product Name 21+21 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount Header Connector,cable Mount,plug,42 Contacts,skt,0.079 Pitch,crimp Terminal,m2X0.4 Rohs Compliant Harwin
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Assemblies - CAB.M02.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 30.0 amps
View Details
Din Connector Omron Electronic Components - 06AC0197 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details