HARWIN 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4663405

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4663405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4663405
17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4663405
Complete kit: housing with Hexagonal slotted jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 34 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (5mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1339196-M80-4663405 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1339196-M80-4663405
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1339196-M80-4663405
Win Source Part Number: 1339196-M80-4663405 Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Series: Datamate J-Tek Number of Positions: 34 Pitch: 0.079" (2.00mm) Color: Black Features: Jackscrews, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Fastening Type: Screw Lock Contact Finish: Gold Contact Finish Thickness: 11.8µin (0.30µm) Package: Bulk Wire Gauge: 24-28 AWG Cable Termination: Crimp Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Harwin Inc. Base Product Number: M80-466

Win Source Part Number: 1339196-M80-4663405
Category: Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Series: Datamate J-Tek
Number of Positions: 34
Pitch: 0.079" (2.00mm)
Color: Black
Features: Jackscrews, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Fastening Type: Screw Lock
Contact Finish: Gold
Contact Finish Thickness: 11.8µin (0.30µm)
Package: Bulk
Wire Gauge: 24-28 AWG
Cable Termination: Crimp
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Harwin Inc.
Base Product Number: M80-466

Buy Now Datasheet
Free Hanging, Panel Mount - 952-2069-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-2069-ND
Free Hanging, Panel Mount 952-2069-ND
34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

34 Position Rectangular Receptacle Connector Crimp Gold 24-28 AWG

Buy Now Datasheet
Connector; Product Range Harwin - 84K3139 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Product Range Harwin
84K3139
Connector; Product Range Harwin 84K3139
CONNECTOR; Product Range:Datamate J-Tek M80 Series; No. of Contacts:34Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR; Product Range:Datamate J-Tek M80 Series; No. of Contacts:34Contacts; Gender:Receptacle; Pitch Spacing:2mm; Contact Termination Type:Crimp; No. of Rows:2 Row; Connector Mounting:Panel Mount; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number M80-4663405 1339196-M80-4663405 952-2069-ND 84K3139
Product Name 17+17 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Free Hanging, Panel Mount Connector; Product Range Harwin
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Current Rating 3.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-402-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details