Harwin Plc 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4662005A

Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews - M80-4662005A - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews
M80-4662005A
10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews M80-4662005A
Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination. Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Complete kit: housing with Hexagonal slotted jackscrews fitted, 20 x barrel crimp contacts loose - Gold finish on contact area and termination.
  • Small Bore - suitable for 24 to 28 AWG cable (Ø1.1mm max insulation). Spare contacts = M80-0130005. Extended rear wall (1mm depth) for backpotting.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Free Hanging, Panel Mount - 952-M80-4662005A-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
952-M80-4662005A-ND
Free Hanging, Panel Mount 952-M80-4662005A-ND
10+10 POS FEMALE DIL CONNECTOR

10+10 POS FEMALE DIL CONNECTOR

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-4662005A 952-M80-4662005A-ND
Product Name 10+10 Pos. Female DIL 24-28 AWG Cable Conn. Kit, Extended Wall, Jackscrews Free Hanging, Panel Mount
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-04-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers
2+4 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10205F2-04-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
6+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10605F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
2+4 Pos. Female Receptacle 24-28 AWG+16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10405F2-02-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight signal, Right-Angle power
Current Rating 10.0 amps
View Details